Vigortronix 2.3Va Encaps Transformer 2 X 115V 24V; Power Rating Vigortronix VTX-121-3023-424

Description
2.3VA ENCAPS TRANSFORMER 2 X 115V - 24V; Power Rating:2.3VA; Secondary Voltages:2 x 24V; Current Rating:48mA; Isolation Transformer Primary Voltages:2 x 115V; Plug Type:-; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
2.3VA ENCAPS TRANSFORMER 2 X 115V - 24V; Power Rating:2.3VA; Secondary Voltages:2 x 24V; Current Rating:48mA; Isolation Transformer Primary Voltages:2 x 115V; Plug Type:-; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.3Va Encaps Transformer 2 X 115V 24V; Power Rating Vigortronix - 44AC7797 - Newark, An Avnet Company
Chicago, IL, United States
2.3Va Encaps Transformer 2 X 115V 24V; Power Rating Vigortronix
44AC7797
2.3Va Encaps Transformer 2 X 115V 24V; Power Rating Vigortronix 44AC7797
2.3VA ENCAPS TRANSFORMER 2 X 115V - 24V; Power Rating:2.3VA; Secondary Voltages:2 x 24V; Current Rating:48mA; Isolation Transformer Primary Voltages:2 x 115V; Plug Type:-; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

2.3VA ENCAPS TRANSFORMER 2 X 115V - 24V; Power Rating:2.3VA; Secondary Voltages:2 x 24V; Current Rating:48mA; Isolation Transformer Primary Voltages:2 x 115V; Plug Type:-; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 44AC7797
Product Name 2.3Va Encaps Transformer 2 X 115V 24V; Power Rating Vigortronix
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Transformer - 1321-3TH118-CC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Single Phase Transformer
View Details
Transformers - Power Transformers - 1182V24 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 24 volts
View Details
4 suppliers