Vigortronix 2.3Va Encaps Transformer 2 X 115V 12V; Power Rating Vigortronix VTX-121-3023-412

Description
2.3VA ENCAPS TRANSFORMER 2 X 115V - 12V; Power Rating:2.3VA; Secondary Voltages:2 x 12V; Current Rating:95mA; Isolation Transformer Primary Voltages:2 x 115V; Plug Type:-; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
2.3VA ENCAPS TRANSFORMER 2 X 115V - 12V; Power Rating:2.3VA; Secondary Voltages:2 x 12V; Current Rating:95mA; Isolation Transformer Primary Voltages:2 x 115V; Plug Type:-; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.3Va Encaps Transformer 2 X 115V 12V; Power Rating Vigortronix - 44AC7794 - Newark, An Avnet Company
Chicago, IL, United States
2.3Va Encaps Transformer 2 X 115V 12V; Power Rating Vigortronix
44AC7794
2.3Va Encaps Transformer 2 X 115V 12V; Power Rating Vigortronix 44AC7794
2.3VA ENCAPS TRANSFORMER 2 X 115V - 12V; Power Rating:2.3VA; Secondary Voltages:2 x 12V; Current Rating:95mA; Isolation Transformer Primary Voltages:2 x 115V; Plug Type:-; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

2.3VA ENCAPS TRANSFORMER 2 X 115V - 12V; Power Rating:2.3VA; Secondary Voltages:2 x 12V; Current Rating:95mA; Isolation Transformer Primary Voltages:2 x 115V; Plug Type:-; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 44AC7794
Product Name 2.3Va Encaps Transformer 2 X 115V 12V; Power Rating Vigortronix
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - F4-56 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 6 VA
View Details
4 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
800KVA Dry-Type 3 Phase Transformer 800 KVA Price 6.6KV 10KV/0.4KV - No.1601733048882 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting base mounted
View Details