2.3VA ENCAPS TRANSFORMER 2 X 115V - 9V; Power Rating:2.3VA; Secondary Voltages:2 x 9V; Current Rating:127mA; Isolation Transformer Primary Voltages:2 x 115V; Plug Type:-; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 44AC7793 |
| Product Name | 2.3Va Encaps Transformer 2 X 115V 9V; Power Rating Vigortronix |
| Transformer Type | Isolation |