Vigortronix 1.5Va Encapsulated Transformer 230V 6V; Power Rating Vigortronix VTX-121-3015-206

Description
1.5VA ENCAPSULATED TRANSFORMER 230V - 6V; Power Rating:1.5VA; Secondary Voltages:2 x 6V; Current Rating:125mA; Isolation Transformer Primary Voltages:1 x 230V; Plug Type:-; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
1.5VA ENCAPSULATED TRANSFORMER 230V - 6V; Power Rating:1.5VA; Secondary Voltages:2 x 6V; Current Rating:125mA; Isolation Transformer Primary Voltages:1 x 230V; Plug Type:-; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5Va Encapsulated Transformer 230V 6V; Power Rating Vigortronix - 44AC7774 - Newark, An Avnet Company
Chicago, IL, United States
1.5Va Encapsulated Transformer 230V 6V; Power Rating Vigortronix
44AC7774
1.5Va Encapsulated Transformer 230V 6V; Power Rating Vigortronix 44AC7774
1.5VA ENCAPSULATED TRANSFORMER 230V - 6V; Power Rating:1.5VA; Secondary Voltages:2 x 6V; Current Rating:125mA; Isolation Transformer Primary Voltages:1 x 230V; Plug Type:-; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

1.5VA ENCAPSULATED TRANSFORMER 230V - 6V; Power Rating:1.5VA; Secondary Voltages:2 x 6V; Current Rating:125mA; Isolation Transformer Primary Voltages:1 x 230V; Plug Type:-; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 44AC7774
Product Name 1.5Va Encapsulated Transformer 230V 6V; Power Rating Vigortronix
Transformer Type Encapsulated Transformers; Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Single Phase Transformer
View Details
CST2010 Series SMT Current Sense Transformers - CST2010-050L CST2010-050LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details