The Vigortronix Isolation Transformer has a power rating of 3 VA and features dual primary inputs of 2 x 120V and dual secondary outputs of 2 x 12V, providing a maximum output current of 125 mA. It operates at a frequency of 50/60 Hz and is designed with a Class B temperature rating, capable of withstanding temperatures up to 130°C. The transformer has a dielectric strength of 3750 Vrms and is compliant with EN60950 and CE standards. It is suitable for PCB mounting and is RoHS compliant, making it a viable option for projects requiring environmentally friendly components. The dimensions and weight of the transformer are also specified, ensuring compatibility with various applications.
Isolation Transformer, 3 VA, 2 x 120V, 2 x 12V, 125 mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transformers |
| Product Number | 10R9217 |
| Product Name | Isolation Transformer, 3 Va, 2 X 120V, 2 X 12V, 125 Ma Rohs Compliant Vigortronix |
| Other Transformer Types / Applications | Isolation |