DISCONTINUED BY MANUFACTURER, LCD DISPLAY, 19 IN, 700:1 RATIO, 100-240 VAC-50/60 HZ, INTERNAL POWER SUPPLY/3-PIN CONN, 35 W, ANALOG-15-PIN MINI D-SUB CONN, DIGITAL 24-PIN DVI-D CONN, AUDIO 3.5 MM STEREO AUDIO LINE-IN, 360 DEG SWIVEL BASE, TILT/HEIGHT ADJ. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | 130657119 |
| Product Name | LCD/LED Display |
| Display Type | Character Display |