Videk, Inc. Lead, 6Pin Mini Din Plg-Skt; Connector Type A Videk 9376-2

Description
LEAD, 6PIN MINI DIN PLG-SKT; Connector Type A:Mini-DIN Plug, 6 Way (PS/2); Connector Type B:Mini-DIN Socket, 6 Way (PS/2); Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Colour:Grey; Product Range:-; Cable Assembly RoHS Compliant: Yes
Datasheet
Description
LEAD, 6PIN MINI DIN PLG-SKT; Connector Type A:Mini-DIN Plug, 6 Way (PS/2); Connector Type B:Mini-DIN Socket, 6 Way (PS/2); Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Colour:Grey; Product Range:-; Cable Assembly RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, 6Pin Mini Din Plg-Skt; Connector Type A Videk - 74M7909 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 6Pin Mini Din Plg-Skt; Connector Type A Videk
74M7909
Lead, 6Pin Mini Din Plg-Skt; Connector Type A Videk 74M7909
LEAD, 6PIN MINI DIN PLG-SKT; Connector Type A:Mini-DIN Plug, 6 Way (PS/2); Connector Type B:Mini-DIN Socket, 6 Way (PS/2); Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Colour:Grey; Product Range:-; Cable Assembly RoHS Compliant: Yes

LEAD, 6PIN MINI DIN PLG-SKT; Connector Type A:Mini-DIN Plug, 6 Way (PS/2); Connector Type B:Mini-DIN Socket, 6 Way (PS/2); Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Colour:Grey; Product Range:-; Cable Assembly RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M7909
Product Name Lead, 6Pin Mini Din Plg-Skt; Connector Type A Videk
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details
Cable Assembly - 6014A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,Coaxial,PVC jacket,grey,general purpose
View Details
Connecting cable - NEBC-D12G4-ES-10-S-D12G4-ET - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Standards / Certifications EN 61076-2-101
Rated Temperature -25 to 80 C (-13 to 176 F)
View Details
2 suppliers
Cable Assembly - 493-11531808 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details