Videk, Inc. Lead, 6Pin Mini Din Plg-Plg; Connector Type A Videk 9375-2

Description
LEAD, 6PIN MINI DIN PLG-PLG; Connector Type A:Mini-DIN Plug, 6 Way (PS/2); Connector Type B:Mini-DIN Plug, 6 Way (PS/2); Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Colour:Grey; Product Range:-; Cable Assembly RoHS Compliant: Yes
Datasheet
Description
LEAD, 6PIN MINI DIN PLG-PLG; Connector Type A:Mini-DIN Plug, 6 Way (PS/2); Connector Type B:Mini-DIN Plug, 6 Way (PS/2); Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Colour:Grey; Product Range:-; Cable Assembly RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, 6Pin Mini Din Plg-Plg; Connector Type A Videk - 74M7908 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 6Pin Mini Din Plg-Plg; Connector Type A Videk
74M7908
Lead, 6Pin Mini Din Plg-Plg; Connector Type A Videk 74M7908
LEAD, 6PIN MINI DIN PLG-PLG; Connector Type A:Mini-DIN Plug, 6 Way (PS/2); Connector Type B:Mini-DIN Plug, 6 Way (PS/2); Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Colour:Grey; Product Range:-; Cable Assembly RoHS Compliant: Yes

LEAD, 6PIN MINI DIN PLG-PLG; Connector Type A:Mini-DIN Plug, 6 Way (PS/2); Connector Type B:Mini-DIN Plug, 6 Way (PS/2); Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Colour:Grey; Product Range:-; Cable Assembly RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M7908
Product Name Lead, 6Pin Mini Din Plg-Plg; Connector Type A Videk
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers