Videk, Inc. Lead, 9D Plg-Skt, 2M; Connector To Connector Videk 9301-2

Description
LEAD, 9D PLG-SKT, 2M; Connector to Connector:D-Sub Plug to D-Sub Receptacle; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Ivory; Product Range:-; Cable Assembly Type:Computer; Cable Length:2m; Conductor RoHS Compliant: Yes
Datasheet
Description
LEAD, 9D PLG-SKT, 2M; Connector to Connector:D-Sub Plug to D-Sub Receptacle; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Ivory; Product Range:-; Cable Assembly Type:Computer; Cable Length:2m; Conductor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, 9D Plg-Skt, 2M; Connector To Connector Videk - 10R4795 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 9D Plg-Skt, 2M; Connector To Connector Videk
10R4795
Lead, 9D Plg-Skt, 2M; Connector To Connector Videk 10R4795
LEAD, 9D PLG-SKT, 2M; Connector to Connector:D-Sub Plug to D-Sub Receptacle; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Ivory; Product Range:-; Cable Assembly Type:Computer; Cable Length:2m; Conductor RoHS Compliant: Yes

LEAD, 9D PLG-SKT, 2M; Connector to Connector:D-Sub Plug to D-Sub Receptacle; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Ivory; Product Range:-; Cable Assembly Type:Computer; Cable Length:2m; Conductor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 10R4795
Product Name Lead, 9D Plg-Skt, 2M; Connector To Connector Videk
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9821-24 - Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
View Details
Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details