Videk, Inc. Cable, Computer, 6 Position Mini Din Plug, 5M; Connector Type A Videk 9128-5

Description
CABLE, COMPUTER, 6 POSITION Mini DIN Plug, 5M; Connector Type A:Mini DIN 6 Position Plug; Connector Type B:Mini DIN 6 Position Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Ivory; Product Range:- RoHS Compliant: Yes
Description
CABLE, COMPUTER, 6 POSITION Mini DIN Plug, 5M; Connector Type A:Mini DIN 6 Position Plug; Connector Type B:Mini DIN 6 Position Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Ivory; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Computer, 6 Position Mini Din Plug, 5M; Connector Type A Videk - 74M7896 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Computer, 6 Position Mini Din Plug, 5M; Connector Type A Videk
74M7896
Cable, Computer, 6 Position Mini Din Plug, 5M; Connector Type A Videk 74M7896
CABLE, COMPUTER, 6 POSITION Mini DIN Plug, 5M; Connector Type A:Mini DIN 6 Position Plug; Connector Type B:Mini DIN 6 Position Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Ivory; Product Range:- RoHS Compliant: Yes

CABLE, COMPUTER, 6 POSITION Mini DIN Plug, 5M; Connector Type A:Mini DIN 6 Position Plug; Connector Type B:Mini DIN 6 Position Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Ivory; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M7896
Product Name Cable, Computer, 6 Position Mini Din Plug, 5M; Connector Type A Videk
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Parallel Cables - 1828818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type Parallel
Cable Shielding Aluminium-mylar
View Details