Videk, Inc. Cable Assembly, 6 Position Mini Din Plug, 3M; Connector Type A Videk 9128-3

Description
CABLE ASSEMBLY, 6 POSITION MINI DIN PLUG, 3M; Connector Type A:Mini DIN 6 Position Plug; Connector Type B:Mini DIN 6 Position Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Ivory; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, 6 POSITION MINI DIN PLUG, 3M; Connector Type A:Mini DIN 6 Position Plug; Connector Type B:Mini DIN 6 Position Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Ivory; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, 6 Position Mini Din Plug, 3M; Connector Type A Videk - 74M7895 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, 6 Position Mini Din Plug, 3M; Connector Type A Videk
74M7895
Cable Assembly, 6 Position Mini Din Plug, 3M; Connector Type A Videk 74M7895
CABLE ASSEMBLY, 6 POSITION MINI DIN PLUG, 3M; Connector Type A:Mini DIN 6 Position Plug; Connector Type B:Mini DIN 6 Position Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Ivory; Product Range:- RoHS Compliant: Yes

CABLE ASSEMBLY, 6 POSITION MINI DIN PLUG, 3M; Connector Type A:Mini DIN 6 Position Plug; Connector Type B:Mini DIN 6 Position Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Ivory; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M7895
Product Name Cable Assembly, 6 Position Mini Din Plug, 3M; Connector Type A Videk
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Female HDMI With Screw Thread Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details