Videk, Inc. Lead, Ps2 Male To Male, 10M; Connector Type A Videk 9128-10

Description
LEAD, PS2 MALE TO MALE, 10M; Connector Type A:Mini-DIN Plug, 6 Way (PS/2); Connector Type B:Mini-DIN Plug, 6 Way (PS/2); Cable Length - Imperial:32ft; Cable Length - Metric:10m; Jacket Colour:Grey; Product Range:-; Cable Assembly RoHS Compliant: Yes
Datasheet
Description
LEAD, PS2 MALE TO MALE, 10M; Connector Type A:Mini-DIN Plug, 6 Way (PS/2); Connector Type B:Mini-DIN Plug, 6 Way (PS/2); Cable Length - Imperial:32ft; Cable Length - Metric:10m; Jacket Colour:Grey; Product Range:-; Cable Assembly RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, Ps2 Male To Male, 10M; Connector Type A Videk - 25M6327 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Ps2 Male To Male, 10M; Connector Type A Videk
25M6327
Lead, Ps2 Male To Male, 10M; Connector Type A Videk 25M6327
LEAD, PS2 MALE TO MALE, 10M; Connector Type A:Mini-DIN Plug, 6 Way (PS/2); Connector Type B:Mini-DIN Plug, 6 Way (PS/2); Cable Length - Imperial:32ft; Cable Length - Metric:10m; Jacket Colour:Grey; Product Range:-; Cable Assembly RoHS Compliant: Yes

LEAD, PS2 MALE TO MALE, 10M; Connector Type A:Mini-DIN Plug, 6 Way (PS/2); Connector Type B:Mini-DIN Plug, 6 Way (PS/2); Cable Length - Imperial:32ft; Cable Length - Metric:10m; Jacket Colour:Grey; Product Range:-; Cable Assembly RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25M6327
Product Name Lead, Ps2 Male To Male, 10M; Connector Type A Videk
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data