Videk, Inc. Lead, Rj11, 7.6M; Connector To Connector Videk 8920-7.6

Description
LEAD, RJ11, 7.6M; Connector to Connector:RJ11 Plug to RJ11 Plug; Cable Length - Metric:7.6m; Cable Length - Imperial:24.93ft; Jacket Colour:White; Product Range:-; Cable Assembly Type:Network; Cable Length:7.6m; Colour:White; RoHS Compliant: Yes
Datasheet
Description
LEAD, RJ11, 7.6M; Connector to Connector:RJ11 Plug to RJ11 Plug; Cable Length - Metric:7.6m; Cable Length - Imperial:24.93ft; Jacket Colour:White; Product Range:-; Cable Assembly Type:Network; Cable Length:7.6m; Colour:White; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, Rj11, 7.6M; Connector To Connector Videk - 74M7839 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Rj11, 7.6M; Connector To Connector Videk
74M7839
Lead, Rj11, 7.6M; Connector To Connector Videk 74M7839
LEAD, RJ11, 7.6M; Connector to Connector:RJ11 Plug to RJ11 Plug; Cable Length - Metric:7.6m; Cable Length - Imperial:24.93ft; Jacket Colour:White; Product Range:-; Cable Assembly Type:Network; Cable Length:7.6m; Colour:White; RoHS Compliant: Yes

LEAD, RJ11, 7.6M; Connector to Connector:RJ11 Plug to RJ11 Plug; Cable Length - Metric:7.6m; Cable Length - Imperial:24.93ft; Jacket Colour:White; Product Range:-; Cable Assembly Type:Network; Cable Length:7.6m; Colour:White; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M7839
Product Name Lead, Rj11, 7.6M; Connector To Connector Videk
Cable Length 24.93 ft (76 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II Flat ribbon cable - QLC16079 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details