Videk, Inc. Able Assembly, Network, Rj11, 4.3M ; Connector Type A Videk 8920-4.3

Description
ABLE ASSEMBLY, NETWORK, RJ11, 4.3M ; Connector Type A:RJ11 Plug; Connector Type B:RJ11 Plug; Cable Length - Imperial:14ft; Cable Length - Metric:4.3m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ABLE ASSEMBLY, NETWORK, RJ11, 4.3M ; Connector Type A:RJ11 Plug; Connector Type B:RJ11 Plug; Cable Length - Imperial:14ft; Cable Length - Metric:4.3m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Able Assembly, Network, Rj11, 4.3M ; Connector Type A Videk - 74M7838 - Newark, An Avnet Company
Chicago, IL, United States
Able Assembly, Network, Rj11, 4.3M ; Connector Type A Videk
74M7838
Able Assembly, Network, Rj11, 4.3M ; Connector Type A Videk 74M7838
ABLE ASSEMBLY, NETWORK, RJ11, 4.3M ; Connector Type A:RJ11 Plug; Connector Type B:RJ11 Plug; Cable Length - Imperial:14ft; Cable Length - Metric:4.3m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

ABLE ASSEMBLY, NETWORK, RJ11, 4.3M ; Connector Type A:RJ11 Plug; Connector Type B:RJ11 Plug; Cable Length - Imperial:14ft; Cable Length - Metric:4.3m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M7838
Product Name Able Assembly, Network, Rj11, 4.3M ; Connector Type A Videk
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII with black PVC cable to DB9 female - QLC16104 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ix Industrial IO Cable Assembly - NDHN5A7A50A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
Coaxial Cable - 1683993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details