Videk, Inc. Lead, Rj11, 2.1M; Connector To Connector Videk 8920-2.1

Description
LEAD, RJ11, 2.1M; Connector to Connector:RJ11 Plug to RJ11 Plug; Cable Length - Metric:2.1m; Cable Length - Imperial:6.88ft; Jacket Colour:-; Product Range:-; Cable Assembly Type:Network; Cable Length:2.1m; Connector Type A:RJ11 RoHS Compliant: Yes
Datasheet
Description
LEAD, RJ11, 2.1M; Connector to Connector:RJ11 Plug to RJ11 Plug; Cable Length - Metric:2.1m; Cable Length - Imperial:6.88ft; Jacket Colour:-; Product Range:-; Cable Assembly Type:Network; Cable Length:2.1m; Connector Type A:RJ11 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, Rj11, 2.1M; Connector To Connector Videk - 74M7837 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Rj11, 2.1M; Connector To Connector Videk
74M7837
Lead, Rj11, 2.1M; Connector To Connector Videk 74M7837
LEAD, RJ11, 2.1M; Connector to Connector:RJ11 Plug to RJ11 Plug; Cable Length - Metric:2.1m; Cable Length - Imperial:6.88ft; Jacket Colour:-; Product Range:-; Cable Assembly Type:Network; Cable Length:2.1m; Connector Type A:RJ11 RoHS Compliant: Yes

LEAD, RJ11, 2.1M; Connector to Connector:RJ11 Plug to RJ11 Plug; Cable Length - Metric:2.1m; Cable Length - Imperial:6.88ft; Jacket Colour:-; Product Range:-; Cable Assembly Type:Network; Cable Length:2.1m; Connector Type A:RJ11 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M7837
Product Name Lead, Rj11, 2.1M; Connector To Connector Videk
Cable Length 6.89 ft (21 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Sensor Connector, M23, Rcpt, 17Pos Rohs Compliant Sensata/bei Sensors - 75AJ3566 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details