Videk, Inc. Lead, Rj11, 1.2M; Connector To Connector Videk 8920-1.2

Description
LEAD, RJ11, 1.2M; Connector to Connector:RJ11 Plug to RJ11 Plug; Cable Length - Metric:1.2m; Cable Length - Imperial:3.93ft; Jacket Colour:-; Product Range:-; Cable Assembly Type:Network; Cable Length:1.2m; Connector Type A:RJ11 RoHS Compliant: Yes
Datasheet
Description
LEAD, RJ11, 1.2M; Connector to Connector:RJ11 Plug to RJ11 Plug; Cable Length - Metric:1.2m; Cable Length - Imperial:3.93ft; Jacket Colour:-; Product Range:-; Cable Assembly Type:Network; Cable Length:1.2m; Connector Type A:RJ11 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, Rj11, 1.2M; Connector To Connector Videk - 74M7836 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Rj11, 1.2M; Connector To Connector Videk
74M7836
Lead, Rj11, 1.2M; Connector To Connector Videk 74M7836
LEAD, RJ11, 1.2M; Connector to Connector:RJ11 Plug to RJ11 Plug; Cable Length - Metric:1.2m; Cable Length - Imperial:3.93ft; Jacket Colour:-; Product Range:-; Cable Assembly Type:Network; Cable Length:1.2m; Connector Type A:RJ11 RoHS Compliant: Yes

LEAD, RJ11, 1.2M; Connector to Connector:RJ11 Plug to RJ11 Plug; Cable Length - Metric:1.2m; Cable Length - Imperial:3.93ft; Jacket Colour:-; Product Range:-; Cable Assembly Type:Network; Cable Length:1.2m; Connector Type A:RJ11 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M7836
Product Name Lead, Rj11, 1.2M; Connector To Connector Videk
Cable Length 3.94 ft (12 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details
ZK2000-3621-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Flexible Test Cable, 18.0 GHz, 72.0″ - ULC-6FT-NMNM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details