Videk, Inc. D Sub Adapter, 9Female-9Female; D Sub Connector A Videk 8101

Description
D SUB ADAPTER, 9FEMALE-9FEMALE; D Sub Connector A:Standard D Sub; Convert From Gender:Receptacle; Convert From Positions:9Positions ; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Convert To Positions:9Positions RoHS Compliant: Yes
Datasheet
Description
D SUB ADAPTER, 9FEMALE-9FEMALE; D Sub Connector A:Standard D Sub; Convert From Gender:Receptacle; Convert From Positions:9Positions ; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Convert To Positions:9Positions RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Adapter, 9Female-9Female; D Sub Connector A Videk - 74M7798 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Adapter, 9Female-9Female; D Sub Connector A Videk
74M7798
D Sub Adapter, 9Female-9Female; D Sub Connector A Videk 74M7798
D SUB ADAPTER, 9FEMALE-9FEMALE; D Sub Connector A:Standard D Sub; Convert From Gender:Receptacle; Convert From Positions:9Positions ; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Convert To Positions:9Positions RoHS Compliant: Yes

D SUB ADAPTER, 9FEMALE-9FEMALE; D Sub Connector A:Standard D Sub; Convert From Gender:Receptacle; Convert From Positions:9Positions; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Convert To Positions:9Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74M7798
Product Name D Sub Adapter, 9Female-9Female; D Sub Connector A Videk
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508E9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190531A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 78 Degrees
Termination Crimp
View Details