Videk, Inc. D Sub Adapter, 9Male-9Male; D Sub Connector A Videk 8100

Description
D SUB ADAPTER, 9MALE-9MALE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:9Positions ; D Sub Connector B:Standard D Sub; Convert To Gender:Plug; Convert To Positions:9Positions ; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
D SUB ADAPTER, 9MALE-9MALE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:9Positions ; D Sub Connector B:Standard D Sub; Convert To Gender:Plug; Convert To Positions:9Positions ; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Adapter, 9Male-9Male; D Sub Connector A Videk - 74M7797 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Adapter, 9Male-9Male; D Sub Connector A Videk
74M7797
D Sub Adapter, 9Male-9Male; D Sub Connector A Videk 74M7797
D SUB ADAPTER, 9MALE-9MALE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:9Positions ; D Sub Connector B:Standard D Sub; Convert To Gender:Plug; Convert To Positions:9Positions ; Contact Material:- RoHS Compliant: Yes

D SUB ADAPTER, 9MALE-9MALE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:9Positions; D Sub Connector B:Standard D Sub; Convert To Gender:Plug; Convert To Positions:9Positions; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74M7797
Product Name D Sub Adapter, 9Male-9Male; D Sub Connector A Videk
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-596-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details