Videk, Inc. Adaptor, 10/100 Base Sharer; Lan Category Videk 4264

Description
ADAPTOR, 10/100 BASE SHARER; LAN Category:Cat5e; Cable Length - Metric:150mm; Cable Length - Imperial:5.91"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:White; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet
Description
ADAPTOR, 10/100 BASE SHARER; LAN Category:Cat5e; Cable Length - Metric:150mm; Cable Length - Imperial:5.91"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:White; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adaptor, 10/100 Base Sharer; Lan Category Videk - 74M7218 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, 10/100 Base Sharer; Lan Category Videk
74M7218
Adaptor, 10/100 Base Sharer; Lan Category Videk 74M7218
ADAPTOR, 10/100 BASE SHARER; LAN Category:Cat5e; Cable Length - Metric:150mm; Cable Length - Imperial:5.91"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:White; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

ADAPTOR, 10/100 BASE SHARER; LAN Category:Cat5e; Cable Length - Metric:150mm; Cable Length - Imperial:5.91"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:White; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M7218
Product Name Adaptor, 10/100 Base Sharer; Lan Category Videk
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6003A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
100Gb Ethernet Cable Assemblies - NDAQGG-0003 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
DeviceNet Physical Media - 1485R-P0X3R5-D5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers