Videk, Inc. Plug Convertor Cable, Rj45 To Rj11, 2M; Connector To Connector Videk 4093-2

Description
PLUG CONVERTOR CABLE, RJ45 TO RJ11, 2M; Connector to Connector:RJ11 Plug to RJ45 Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Jacket Colour:-; Product Range:-; Cable Assembly Type:Network; Connector Type A:RJ45 RoHS Compliant: Yes
Datasheet
Description
PLUG CONVERTOR CABLE, RJ45 TO RJ11, 2M; Connector to Connector:RJ11 Plug to RJ45 Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Jacket Colour:-; Product Range:-; Cable Assembly Type:Network; Connector Type A:RJ45 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Convertor Cable, Rj45 To Rj11, 2M; Connector To Connector Videk - 89T3889 - Newark, An Avnet Company
Chicago, IL, United States
Plug Convertor Cable, Rj45 To Rj11, 2M; Connector To Connector Videk
89T3889
Plug Convertor Cable, Rj45 To Rj11, 2M; Connector To Connector Videk 89T3889
PLUG CONVERTOR CABLE, RJ45 TO RJ11, 2M; Connector to Connector:RJ11 Plug to RJ45 Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Jacket Colour:-; Product Range:-; Cable Assembly Type:Network; Connector Type A:RJ45 RoHS Compliant: Yes

PLUG CONVERTOR CABLE, RJ45 TO RJ11, 2M; Connector to Connector:RJ11 Plug to RJ45 Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Jacket Colour:-; Product Range:-; Cable Assembly Type:Network; Connector Type A:RJ45 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89T3889
Product Name Plug Convertor Cable, Rj45 To Rj11, 2M; Connector To Connector Videk
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details