Videk, Inc. Plug Convertor Cable, Rj45 To Rj11, 1.5M; Connector To Connector Videk 4093-1.5

Description
PLUG CONVERTOR CABLE, RJ45 TO RJ11, 1.5M; Connector to Connector:RJ11 Plug to RJ45 Plug; Cable Length - Metric:1.5m; Cable Length - Imperial:4.92ft; Jacket Colour:-; Product Range:-; Cable Assembly Type:Network; Connector Type A:RJ45RoHS Compliant: Yes
Datasheet
Description
PLUG CONVERTOR CABLE, RJ45 TO RJ11, 1.5M; Connector to Connector:RJ11 Plug to RJ45 Plug; Cable Length - Metric:1.5m; Cable Length - Imperial:4.92ft; Jacket Colour:-; Product Range:-; Cable Assembly Type:Network; Connector Type A:RJ45RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Convertor Cable, Rj45 To Rj11, 1.5M; Connector To Connector Videk - 89T3888 - Newark, An Avnet Company
Chicago, IL, United States
Plug Convertor Cable, Rj45 To Rj11, 1.5M; Connector To Connector Videk
89T3888
Plug Convertor Cable, Rj45 To Rj11, 1.5M; Connector To Connector Videk 89T3888
PLUG CONVERTOR CABLE, RJ45 TO RJ11, 1.5M; Connector to Connector:RJ11 Plug to RJ45 Plug; Cable Length - Metric:1.5m; Cable Length - Imperial:4.92ft; Jacket Colour:-; Product Range:-; Cable Assembly Type:Network; Connector Type A:RJ45RoHS Compliant: Yes

PLUG CONVERTOR CABLE, RJ45 TO RJ11, 1.5M; Connector to Connector:RJ11 Plug to RJ45 Plug; Cable Length - Metric:1.5m; Cable Length - Imperial:4.92ft; Jacket Colour:-; Product Range:-; Cable Assembly Type:Network; Connector Type A:RJ45RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89T3888
Product Name Plug Convertor Cable, Rj45 To Rj11, 1.5M; Connector To Connector Videk
Cable Length 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Right angel overmolding extension cable to blunt cut - QLC16039 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details