Videk, Inc. Cable, Computer, Db9 F To F, 2M; Connector Type A Videk 4070

Description
CABLE, COMPUTER, DB9 F TO F, 2M; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE, COMPUTER, DB9 F TO F, 2M; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Computer, Db9 F To F, 2M; Connector Type A Videk - 74M7205 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Computer, Db9 F To F, 2M; Connector Type A Videk
74M7205
Cable, Computer, Db9 F To F, 2M; Connector Type A Videk 74M7205
CABLE, COMPUTER, DB9 F TO F, 2M; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

CABLE, COMPUTER, DB9 F TO F, 2M; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M7205
Product Name Cable, Computer, Db9 F To F, 2M; Connector Type A Videk
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.25 ft (3.81 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details