Videk, Inc. Cable Assembly, Serial, Db9 F To F, 5M; Connector Type A Videk 4070-5

Description
CABLE ASSEMBLY, SERIAL, DB9 F TO F, 5M; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, SERIAL, DB9 F TO F, 5M; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Serial, Db9 F To F, 5M; Connector Type A Videk - 74M7207 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Serial, Db9 F To F, 5M; Connector Type A Videk
74M7207
Cable Assembly, Serial, Db9 F To F, 5M; Connector Type A Videk 74M7207
CABLE ASSEMBLY, SERIAL, DB9 F TO F, 5M; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

CABLE ASSEMBLY, SERIAL, DB9 F TO F, 5M; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M7207
Product Name Cable Assembly, Serial, Db9 F To F, 5M; Connector Type A Videk
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 65.62 ft (200 dm)
Connector Type Sub-D connector
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NA550 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details