Videk, Inc. Cable, Computer, Db9 F To F, 3M; Connector Type A Videk 4070-3

Description
CABLE, COMPUTER, DB9 F TO F, 3M; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE, COMPUTER, DB9 F TO F, 3M; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Computer, Db9 F To F, 3M; Connector Type A Videk - 74M7206 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Computer, Db9 F To F, 3M; Connector Type A Videk
74M7206
Cable, Computer, Db9 F To F, 3M; Connector Type A Videk 74M7206
CABLE, COMPUTER, DB9 F TO F, 3M; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

CABLE, COMPUTER, DB9 F TO F, 3M; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M7206
Product Name Cable, Computer, Db9 F To F, 3M; Connector Type A Videk
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 1863051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details