Videk, Inc. Computer Cable, Null Modem, 2M; Connector Type A Videk 4063

Description
COMPUTER CABLE, NULL MODEM, 2M; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:White; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, NULL MODEM, 2M; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:White; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Null Modem, 2M; Connector Type A Videk - 74M7203 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Null Modem, 2M; Connector Type A Videk
74M7203
Computer Cable, Null Modem, 2M; Connector Type A Videk 74M7203
COMPUTER CABLE, NULL MODEM, 2M; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:White; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, NULL MODEM, 2M; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M7203
Product Name Computer Cable, Null Modem, 2M; Connector Type A Videk
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 1863189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 16.4 ft (50 dm)
View Details