Videk, Inc. Lead, Null Modem 25W Skt-9W Skt, 5M; Connector Type A Videk 4063-5

Description
LEAD, NULL MODEM 25W SKT-9W SKT, 5M; Connector Type A:D Subminiature Socket, 9 Way; Connector Type B:D Subminiature Socket, 25 Way; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:White; Product Range:-; CableRoHS Compliant: Yes
Datasheet
Description
LEAD, NULL MODEM 25W SKT-9W SKT, 5M; Connector Type A:D Subminiature Socket, 9 Way; Connector Type B:D Subminiature Socket, 25 Way; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:White; Product Range:-; CableRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, Null Modem 25W Skt-9W Skt, 5M; Connector Type A Videk - 74M7204 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Null Modem 25W Skt-9W Skt, 5M; Connector Type A Videk
74M7204
Lead, Null Modem 25W Skt-9W Skt, 5M; Connector Type A Videk 74M7204
LEAD, NULL MODEM 25W SKT-9W SKT, 5M; Connector Type A:D Subminiature Socket, 9 Way; Connector Type B:D Subminiature Socket, 25 Way; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:White; Product Range:-; CableRoHS Compliant: Yes

LEAD, NULL MODEM 25W SKT-9W SKT, 5M; Connector Type A:D Subminiature Socket, 9 Way; Connector Type B:D Subminiature Socket, 25 Way; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:White; Product Range:-; CableRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M7204
Product Name Lead, Null Modem 25W Skt-9W Skt, 5M; Connector Type A Videk
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details