Videk, Inc. Cable, Esata Male-Sata Male, 1M; Connector Type A Videk 3115-1

Description
CABLE, ESATA MALE-SATA MALE, 1M; Connector Type A:eSATA Plug, 7 Way; Connector Type B:SATA Plug; Cable Length - Imperial:3.2ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; Cable Assembly Type:Computer; Cable RoHS Compliant: Yes
Datasheet
Description
CABLE, ESATA MALE-SATA MALE, 1M; Connector Type A:eSATA Plug, 7 Way; Connector Type B:SATA Plug; Cable Length - Imperial:3.2ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; Cable Assembly Type:Computer; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Esata Male-Sata Male, 1M; Connector Type A Videk - 74M7041 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Esata Male-Sata Male, 1M; Connector Type A Videk
74M7041
Cable, Esata Male-Sata Male, 1M; Connector Type A Videk 74M7041
CABLE, ESATA MALE-SATA MALE, 1M; Connector Type A:eSATA Plug, 7 Way; Connector Type B:SATA Plug; Cable Length - Imperial:3.2ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; Cable Assembly Type:Computer; Cable RoHS Compliant: Yes

CABLE, ESATA MALE-SATA MALE, 1M; Connector Type A:eSATA Plug, 7 Way; Connector Type B:SATA Plug; Cable Length - Imperial:3.2ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; Cable Assembly Type:Computer; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M7041
Product Name Cable, Esata Male-Sata Male, 1M; Connector Type A Videk
Product Type ATA / SATA
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details
Cable Assembly - 6828A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Connecting cable - MHJ9-KMH-2,5-HF - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Straight socket/straight socket/cable 2-pin/2-pin/4-wire
Rated Temperature -5 to 50 C (23 to 122 F)
View Details