Videk, Inc. Lead, Molded Kvm, Ps2&vga, 5M; Connector Type A Videk 3089-5

Description
LEAD, MOLDED KVM, PS2&VGA, 5M; Connector Type A:Mini-DIN Plug 6 Way (PS/2), x 2 + SVGA Plug, 15 Way; Connector Type B:Mini-DIN Socket, 6 Way (PS/2), x 2 + SVGA Socket, 15 Way; Cable Length - Imperial:16ft; Cable Length - Metric:5m; RoHS Compliant: Yes
Datasheet
Description
LEAD, MOLDED KVM, PS2&VGA, 5M; Connector Type A:Mini-DIN Plug 6 Way (PS/2), x 2 + SVGA Plug, 15 Way; Connector Type B:Mini-DIN Socket, 6 Way (PS/2), x 2 + SVGA Socket, 15 Way; Cable Length - Imperial:16ft; Cable Length - Metric:5m; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, Molded Kvm, Ps2&vga, 5M; Connector Type A Videk - 26M7077 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Molded Kvm, Ps2&vga, 5M; Connector Type A Videk
26M7077
Lead, Molded Kvm, Ps2&vga, 5M; Connector Type A Videk 26M7077
LEAD, MOLDED KVM, PS2&VGA, 5M; Connector Type A:Mini-DIN Plug 6 Way (PS/2), x 2 + SVGA Plug, 15 Way; Connector Type B:Mini-DIN Socket, 6 Way (PS/2), x 2 + SVGA Socket, 15 Way; Cable Length - Imperial:16ft; Cable Length - Metric:5m; RoHS Compliant: Yes

LEAD, MOLDED KVM, PS2&VGA, 5M; Connector Type A:Mini-DIN Plug 6 Way (PS/2), x 2 + SVGA Plug, 15 Way; Connector Type B:Mini-DIN Socket, 6 Way (PS/2), x 2 + SVGA Socket, 15 Way; Cable Length - Imperial:16ft; Cable Length - Metric:5m; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category VGA Cables
Product Number 26M7077
Product Name Lead, Molded Kvm, Ps2&vga, 5M; Connector Type A Videk
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

VGA Cables - 2369094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards / Certifications RoHS
Cable Length 6.56 ft (20 dm)
View Details
Computer Cable - 35901-214 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Product Type VGA Cable
Cable Length 4 ft (12.19 dm)
View Details
1m DisplayPort™ 1.1 Male to HD15 VGA Male Cable (3.2ft) - 2226-54186-003 - Quiktron, Inc.
Specs
Product Type VGA Cable
Cable Length 3.28 ft (10 dm)
View Details
KVM Cable, Male / Female, 5.0 ft - CTL3KVMF-5 - L-com, Inc.
Specs
Product Type SVGA Cable
Cable Length 5 ft (15.24 dm)
View Details
2 suppliers