Videk, Inc. Lead, 6 Mini Din Plg-Skt; Connector Type A Videk 3073

Description
LEAD, 6 MINI DIN PLG-SKT; Connector Type A:Mini-DIN Plug, 6 Way (PS/2); Connector Type B:Mini-DIN Socket, 6 Way (PS/2); Cable Length - Imperial:3.2ft; Cable Length - Metric:1m; Jacket Colour:Ivory; Product Range:-; Cable Assembly RoHS Compliant: Yes
Datasheet
Description
LEAD, 6 MINI DIN PLG-SKT; Connector Type A:Mini-DIN Plug, 6 Way (PS/2); Connector Type B:Mini-DIN Socket, 6 Way (PS/2); Cable Length - Imperial:3.2ft; Cable Length - Metric:1m; Jacket Colour:Ivory; Product Range:-; Cable Assembly RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, 6 Mini Din Plg-Skt; Connector Type A Videk - 95M9205 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 6 Mini Din Plg-Skt; Connector Type A Videk
95M9205
Lead, 6 Mini Din Plg-Skt; Connector Type A Videk 95M9205
LEAD, 6 MINI DIN PLG-SKT; Connector Type A:Mini-DIN Plug, 6 Way (PS/2); Connector Type B:Mini-DIN Socket, 6 Way (PS/2); Cable Length - Imperial:3.2ft; Cable Length - Metric:1m; Jacket Colour:Ivory; Product Range:-; Cable Assembly RoHS Compliant: Yes

LEAD, 6 MINI DIN PLG-SKT; Connector Type A:Mini-DIN Plug, 6 Way (PS/2); Connector Type B:Mini-DIN Socket, 6 Way (PS/2); Cable Length - Imperial:3.2ft; Cable Length - Metric:1m; Jacket Colour:Ivory; Product Range:-; Cable Assembly RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95M9205
Product Name Lead, 6 Mini Din Plg-Skt; Connector Type A Videk
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details