Videk, Inc. Computer Cable, Keyboard, 3M; Connector Type A Videk 3073-3

Description
COMPUTER CABLE, KEYBOARD, 3M; Connector Type A:PS/2 Plug; Connector Type B:PS/2 Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:White; Product Range:-; Computer Connector A:PS/2 Plug RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, KEYBOARD, 3M; Connector Type A:PS/2 Plug; Connector Type B:PS/2 Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:White; Product Range:-; Computer Connector A:PS/2 Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Keyboard, 3M; Connector Type A Videk - 74M7007 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Keyboard, 3M; Connector Type A Videk
74M7007
Computer Cable, Keyboard, 3M; Connector Type A Videk 74M7007
COMPUTER CABLE, KEYBOARD, 3M; Connector Type A:PS/2 Plug; Connector Type B:PS/2 Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:White; Product Range:-; Computer Connector A:PS/2 Plug RoHS Compliant: Yes

COMPUTER CABLE, KEYBOARD, 3M; Connector Type A:PS/2 Plug; Connector Type B:PS/2 Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:White; Product Range:-; Computer Connector A:PS/2 Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M7007
Product Name Computer Cable, Keyboard, 3M; Connector Type A Videk
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 1863055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details