Videk, Inc. Computer Cable, Keyboard, 10M, White; Connector Type A Videk 3073-10

Description
COMPUTER CABLE, KEYBOARD, 10M, WHITE; Connector Type A:Mini DIN 6 Position Plug; Connector Type B:Mini DIN 6 Position Jack; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:White; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, KEYBOARD, 10M, WHITE; Connector Type A:Mini DIN 6 Position Plug; Connector Type B:Mini DIN 6 Position Jack; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:White; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Keyboard, 10M, White; Connector Type A Videk - 25M2339 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Keyboard, 10M, White; Connector Type A Videk
25M2339
Computer Cable, Keyboard, 10M, White; Connector Type A Videk 25M2339
COMPUTER CABLE, KEYBOARD, 10M, WHITE; Connector Type A:Mini DIN 6 Position Plug; Connector Type B:Mini DIN 6 Position Jack; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:White; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, KEYBOARD, 10M, WHITE; Connector Type A:Mini DIN 6 Position Plug; Connector Type B:Mini DIN 6 Position Jack; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25M2339
Product Name Computer Cable, Keyboard, 10M, White; Connector Type A Videk
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Serial Cables - 1828918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type Serial
Cable Type Flat Cable
View Details