Videk, Inc. Lead, 44Way 2Mm Pitch, Idc Skt-Skt; Connector Type A Videk 3016

Description
LEAD, 44WAY 2MM PITCH, IDC SKT-SKT; Connector Type A:IDC Socket, 44 Way; Connector Type B:IDC Socket, 44 Way; Cable Length - Imperial:0.33ft; Cable Length - Metric:100mm; Jacket Colour:Grey; Product Range:-; Cable Assembly RoHS Compliant: Yes
Datasheet
Description
LEAD, 44WAY 2MM PITCH, IDC SKT-SKT; Connector Type A:IDC Socket, 44 Way; Connector Type B:IDC Socket, 44 Way; Cable Length - Imperial:0.33ft; Cable Length - Metric:100mm; Jacket Colour:Grey; Product Range:-; Cable Assembly RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, 44Way 2Mm Pitch, Idc Skt-Skt; Connector Type A Videk - 95M4783 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 44Way 2Mm Pitch, Idc Skt-Skt; Connector Type A Videk
95M4783
Lead, 44Way 2Mm Pitch, Idc Skt-Skt; Connector Type A Videk 95M4783
LEAD, 44WAY 2MM PITCH, IDC SKT-SKT; Connector Type A:IDC Socket, 44 Way; Connector Type B:IDC Socket, 44 Way; Cable Length - Imperial:0.33ft; Cable Length - Metric:100mm; Jacket Colour:Grey; Product Range:-; Cable Assembly RoHS Compliant: Yes

LEAD, 44WAY 2MM PITCH, IDC SKT-SKT; Connector Type A:IDC Socket, 44 Way; Connector Type B:IDC Socket, 44 Way; Cable Length - Imperial:0.33ft; Cable Length - Metric:100mm; Jacket Colour:Grey; Product Range:-; Cable Assembly RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95M4783
Product Name Lead, 44Way 2Mm Pitch, Idc Skt-Skt; Connector Type A Videk
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details