Videk, Inc. Patch Lead, Cat6A, Red, 5M; Lan Category Videk 2996AS-5R

Description
PATCH LEAD, CAT6A, RED, 5M; LAN Category:Cat6a; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:-; Cable Construction:SFTP (Screened Foiled RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT6A, RED, 5M; LAN Category:Cat6a; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:-; Cable Construction:SFTP (Screened Foiled RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat6A, Red, 5M; Lan Category Videk - 41X2813 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat6A, Red, 5M; Lan Category Videk
41X2813
Patch Lead, Cat6A, Red, 5M; Lan Category Videk 41X2813
PATCH LEAD, CAT6A, RED, 5M; LAN Category:Cat6a; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:-; Cable Construction:SFTP (Screened Foiled RoHS Compliant: Yes

PATCH LEAD, CAT6A, RED, 5M; LAN Category:Cat6a; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:-; Cable Construction:SFTP (Screened Foiled RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 41X2813
Product Name Patch Lead, Cat6A, Red, 5M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to Female RG59/U Coaxial Test Cable - 7525 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 60060A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details