Videk, Inc. Patch Lead, Cat6A, Beige, 5M; Lan Category Videk 2996AS-5

Description
PATCH LEAD, CAT6A, BEIGE, 5M; LAN Category:Cat6a; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:-; Cable Construction:SFTP (Screened FoiledRoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT6A, BEIGE, 5M; LAN Category:Cat6a; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:-; Cable Construction:SFTP (Screened FoiledRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat6A, Beige, 5M; Lan Category Videk - 41X2808 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat6A, Beige, 5M; Lan Category Videk
41X2808
Patch Lead, Cat6A, Beige, 5M; Lan Category Videk 41X2808
PATCH LEAD, CAT6A, BEIGE, 5M; LAN Category:Cat6a; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:-; Cable Construction:SFTP (Screened FoiledRoHS Compliant: Yes

PATCH LEAD, CAT6A, BEIGE, 5M; LAN Category:Cat6a; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:-; Cable Construction:SFTP (Screened FoiledRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 41X2808
Product Name Patch Lead, Cat6A, Beige, 5M; Lan Category Videk
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details
Adaptation Cable, Collection Cable and Connection Adapter, coax cable drum -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 9.84 ft (30 dm)
View Details
ZK2000-6162-6xxx | Sensor cable, PUR, 4 x 0.5 mm², torsion resistant -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details