Videk, Inc. Patch Lead, Cat6A, Yellow, 3M; Lan Category Videk 2996AS-3Y

Description
PATCH LEAD, CAT6A, YELLOW, 3M; LAN Category:Cat6a; Cable Length - Metric:3m; Cable Length - Imperial:9.842ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Construction:SFTP (Screened RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT6A, YELLOW, 3M; LAN Category:Cat6a; Cable Length - Metric:3m; Cable Length - Imperial:9.842ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Construction:SFTP (Screened RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat6A, Yellow, 3M; Lan Category Videk - 41X2807 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat6A, Yellow, 3M; Lan Category Videk
41X2807
Patch Lead, Cat6A, Yellow, 3M; Lan Category Videk 41X2807
PATCH LEAD, CAT6A, YELLOW, 3M; LAN Category:Cat6a; Cable Length - Metric:3m; Cable Length - Imperial:9.842ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Construction:SFTP (Screened RoHS Compliant: Yes

PATCH LEAD, CAT6A, YELLOW, 3M; LAN Category:Cat6a; Cable Length - Metric:3m; Cable Length - Imperial:9.842ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Construction:SFTP (Screened RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 41X2807
Product Name Patch Lead, Cat6A, Yellow, 3M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 24.61 ft (75 dm)
View Details