Videk, Inc. Patch Lead, Cat6A, Grey, 3M; Lan Category Videk 2996AS-3GY

Description
PATCH LEAD, CAT6A, GREY, 3M; LAN Category:Cat6a; Cable Length - Metric:3m; Cable Length - Imperial:9.842ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; Cable Construction:SFTP (Screened Foiled RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT6A, GREY, 3M; LAN Category:Cat6a; Cable Length - Metric:3m; Cable Length - Imperial:9.842ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; Cable Construction:SFTP (Screened Foiled RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat6A, Grey, 3M; Lan Category Videk - 41X2805 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat6A, Grey, 3M; Lan Category Videk
41X2805
Patch Lead, Cat6A, Grey, 3M; Lan Category Videk 41X2805
PATCH LEAD, CAT6A, GREY, 3M; LAN Category:Cat6a; Cable Length - Metric:3m; Cable Length - Imperial:9.842ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; Cable Construction:SFTP (Screened Foiled RoHS Compliant: Yes

PATCH LEAD, CAT6A, GREY, 3M; LAN Category:Cat6a; Cable Length - Metric:3m; Cable Length - Imperial:9.842ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; Cable Construction:SFTP (Screened Foiled RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 41X2805
Product Name Patch Lead, Cat6A, Grey, 3M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details
Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 82.02 ft (250 dm)
Connector Type Sub-D connector
View Details
ZK2000-6164-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details