Videk, Inc. Patch Lead, Cat6A, Black, 3M; Lan Category Videk 2996AS-3BK

Description
PATCH LEAD, CAT6A, BLACK, 3M; LAN Category:Cat6a; Cable Length - Metric:3m; Cable Length - Imperial:9.842ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:-; Cable Construction:SFTP (Screened RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT6A, BLACK, 3M; LAN Category:Cat6a; Cable Length - Metric:3m; Cable Length - Imperial:9.842ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:-; Cable Construction:SFTP (Screened RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat6A, Black, 3M; Lan Category Videk - 41X2803 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat6A, Black, 3M; Lan Category Videk
41X2803
Patch Lead, Cat6A, Black, 3M; Lan Category Videk 41X2803
PATCH LEAD, CAT6A, BLACK, 3M; LAN Category:Cat6a; Cable Length - Metric:3m; Cable Length - Imperial:9.842ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:-; Cable Construction:SFTP (Screened RoHS Compliant: Yes

PATCH LEAD, CAT6A, BLACK, 3M; LAN Category:Cat6a; Cable Length - Metric:3m; Cable Length - Imperial:9.842ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:-; Cable Construction:SFTP (Screened RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 41X2803
Product Name Patch Lead, Cat6A, Black, 3M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

H05 V-K Single Fine Wire Stranded - 86023110 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details