PATCH LEAD, CAT6A, BEIGE, 3M; LAN Category:Cat6a; Cable Length - Metric:3m; Cable Length - Imperial:9.842ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:-; Cable Construction:SFTP (Screened RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 41X2801 |
| Product Name | Patch Lead, Cat6A, Beige, 3M; Lan Category Videk |
| Application | LAN / Ethernet |
| Product Type | Patch |
| Cable Type | Cat 6 |