Videk, Inc. Patch Lead, Cat6A, Red, 2M; Lan Category Videk 2996AS-2R

Description
PATCH LEAD, CAT6A, RED, 2M; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.562ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:-; Cable Construction:SFTP (Screened Foiled RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT6A, RED, 2M; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.562ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:-; Cable Construction:SFTP (Screened Foiled RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat6A, Red, 2M; Lan Category Videk - 41X2799 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat6A, Red, 2M; Lan Category Videk
41X2799
Patch Lead, Cat6A, Red, 2M; Lan Category Videk 41X2799
PATCH LEAD, CAT6A, RED, 2M; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.562ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:-; Cable Construction:SFTP (Screened Foiled RoHS Compliant: Yes

PATCH LEAD, CAT6A, RED, 2M; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.562ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:-; Cable Construction:SFTP (Screened Foiled RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 41X2799
Product Name Patch Lead, Cat6A, Red, 2M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
ix Industrial IO Cable Assembly - NDHN5B2A30A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details