Videk, Inc. Patch Lead, Cat6A, Black, 2M; Lan Category Videk 2996AS-2BK

Description
PATCH LEAD, CAT6A, BLACK, 2M; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.562ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:-; Cable Construction:SFTP (Screened RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT6A, BLACK, 2M; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.562ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:-; Cable Construction:SFTP (Screened RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat6A, Black, 2M; Lan Category Videk - 41X2796 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat6A, Black, 2M; Lan Category Videk
41X2796
Patch Lead, Cat6A, Black, 2M; Lan Category Videk 41X2796
PATCH LEAD, CAT6A, BLACK, 2M; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.562ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:-; Cable Construction:SFTP (Screened RoHS Compliant: Yes

PATCH LEAD, CAT6A, BLACK, 2M; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.562ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:-; Cable Construction:SFTP (Screened RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 41X2796
Product Name Patch Lead, Cat6A, Black, 2M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details