Videk, Inc. Patch Lead, Cat6A, Blue, 2M; Lan Category Videk 2996AS-2B

Description
PATCH LEAD, CAT6A, BLUE, 2M; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.562ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; Cable Construction:SFTP (Screened Foiled RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT6A, BLUE, 2M; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.562ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; Cable Construction:SFTP (Screened Foiled RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat6A, Blue, 2M; Lan Category Videk - 41X2795 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat6A, Blue, 2M; Lan Category Videk
41X2795
Patch Lead, Cat6A, Blue, 2M; Lan Category Videk 41X2795
PATCH LEAD, CAT6A, BLUE, 2M; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.562ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; Cable Construction:SFTP (Screened Foiled RoHS Compliant: Yes

PATCH LEAD, CAT6A, BLUE, 2M; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.562ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; Cable Construction:SFTP (Screened Foiled RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 41X2795
Product Name Patch Lead, Cat6A, Blue, 2M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data