Videk, Inc. Patch Lead, Cat6A, Beige, 2M; Lan Category Videk 2996AS-2

Description
PATCH LEAD, CAT6A, BEIGE, 2M; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.562ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:-; Cable Construction:SFTP (Screened RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT6A, BEIGE, 2M; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.562ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:-; Cable Construction:SFTP (Screened RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat6A, Beige, 2M; Lan Category Videk - 41X2794 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat6A, Beige, 2M; Lan Category Videk
41X2794
Patch Lead, Cat6A, Beige, 2M; Lan Category Videk 41X2794
PATCH LEAD, CAT6A, BEIGE, 2M; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.562ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:-; Cable Construction:SFTP (Screened RoHS Compliant: Yes

PATCH LEAD, CAT6A, BEIGE, 2M; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.562ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:-; Cable Construction:SFTP (Screened RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 41X2794
Product Name Patch Lead, Cat6A, Beige, 2M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details
CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 3.28 ft (10 dm)
View Details