Videk, Inc. Patch Lead, Cat6A, Black, 1M; Lan Category Videk 2996AS-1BK

Description
PATCH LEAD, CAT6A, BLACK, 1M; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:-; Cable Construction:SFTP (Screened FoiledRoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT6A, BLACK, 1M; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:-; Cable Construction:SFTP (Screened FoiledRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat6A, Black, 1M; Lan Category Videk - 41X2782 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat6A, Black, 1M; Lan Category Videk
41X2782
Patch Lead, Cat6A, Black, 1M; Lan Category Videk 41X2782
PATCH LEAD, CAT6A, BLACK, 1M; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:-; Cable Construction:SFTP (Screened FoiledRoHS Compliant: Yes

PATCH LEAD, CAT6A, BLACK, 1M; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:-; Cable Construction:SFTP (Screened FoiledRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 41X2782
Product Name Patch Lead, Cat6A, Black, 1M; Lan Category Videk
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2400/300-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Ethernet Cable - 2662623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 5; Coaxial
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details