Videk, Inc. Patch Lead, Cat6A, Blue, 1M; Lan Category Videk 2996AS-1B

Description
PATCH LEAD, CAT6A, BLUE, 1M; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; Cable Construction:SFTP (Screened Foiled RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT6A, BLUE, 1M; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; Cable Construction:SFTP (Screened Foiled RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat6A, Blue, 1M; Lan Category Videk - 41X2781 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat6A, Blue, 1M; Lan Category Videk
41X2781
Patch Lead, Cat6A, Blue, 1M; Lan Category Videk 41X2781
PATCH LEAD, CAT6A, BLUE, 1M; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; Cable Construction:SFTP (Screened Foiled RoHS Compliant: Yes

PATCH LEAD, CAT6A, BLUE, 1M; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; Cable Construction:SFTP (Screened Foiled RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 41X2781
Product Name Patch Lead, Cat6A, Blue, 1M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details
S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 65.62 ft (200 dm)
View Details