Videk, Inc. Patch Lead, Cat6A, Yellow, 10M; Lan Category Videk 2996AS-10Y

Description
PATCH LEAD, CAT6A, YELLOW, 10M; LAN Category:Cat6a; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Construction:SFTP (Screened RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT6A, YELLOW, 10M; LAN Category:Cat6a; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Construction:SFTP (Screened RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat6A, Yellow, 10M; Lan Category Videk - 41X2793 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat6A, Yellow, 10M; Lan Category Videk
41X2793
Patch Lead, Cat6A, Yellow, 10M; Lan Category Videk 41X2793
PATCH LEAD, CAT6A, YELLOW, 10M; LAN Category:Cat6a; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Construction:SFTP (Screened RoHS Compliant: Yes

PATCH LEAD, CAT6A, YELLOW, 10M; LAN Category:Cat6a; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Construction:SFTP (Screened RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 41X2793
Product Name Patch Lead, Cat6A, Yellow, 10M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 49.21 ft (150 dm)
View Details