Videk, Inc. Patch Lead, Cat6A, Grey, 10M; Lan Category Videk 2996AS-10GY

Description
PATCH LEAD, CAT6A, GREY, 10M; LAN Category:Cat6a; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; Cable Construction:SFTP (Screened FoiledRoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT6A, GREY, 10M; LAN Category:Cat6a; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; Cable Construction:SFTP (Screened FoiledRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat6A, Grey, 10M; Lan Category Videk - 41X2791 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat6A, Grey, 10M; Lan Category Videk
41X2791
Patch Lead, Cat6A, Grey, 10M; Lan Category Videk 41X2791
PATCH LEAD, CAT6A, GREY, 10M; LAN Category:Cat6a; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; Cable Construction:SFTP (Screened FoiledRoHS Compliant: Yes

PATCH LEAD, CAT6A, GREY, 10M; LAN Category:Cat6a; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; Cable Construction:SFTP (Screened FoiledRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 41X2791
Product Name Patch Lead, Cat6A, Grey, 10M; Lan Category Videk
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NA830 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details