Videk, Inc. Patch Lead, Cat6A, Blue, 10M; Lan Category Videk 2996AS-10B

Description
PATCH LEAD, CAT6A, BLUE, 10M; LAN Category:Cat6a; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; Cable Construction:SFTP (Screened FoiledRoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT6A, BLUE, 10M; LAN Category:Cat6a; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; Cable Construction:SFTP (Screened FoiledRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat6A, Blue, 10M; Lan Category Videk - 41X2788 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat6A, Blue, 10M; Lan Category Videk
41X2788
Patch Lead, Cat6A, Blue, 10M; Lan Category Videk 41X2788
PATCH LEAD, CAT6A, BLUE, 10M; LAN Category:Cat6a; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; Cable Construction:SFTP (Screened FoiledRoHS Compliant: Yes

PATCH LEAD, CAT6A, BLUE, 10M; LAN Category:Cat6a; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; Cable Construction:SFTP (Screened FoiledRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 41X2788
Product Name Patch Lead, Cat6A, Blue, 10M; Lan Category Videk
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Accessories, Gate leads - GATELEAD PB20 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
System cable - 706-2300/503-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Stability Cables - SP-292-MF-36 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details