Videk, Inc. Patch Lead, Cat6A, Yellow, 0.5M; Lan Category Videk 2996AS-0.5Y

Description
PATCH LEAD, CAT6A, YELLOW, 0.5M; LAN Category:Cat6a; Cable Length - Metric:0.5m; Cable Length - Imperial:1.64ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Construction:SFTP (Screened RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT6A, YELLOW, 0.5M; LAN Category:Cat6a; Cable Length - Metric:0.5m; Cable Length - Imperial:1.64ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Construction:SFTP (Screened RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat6A, Yellow, 0.5M; Lan Category Videk - 41X2779 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat6A, Yellow, 0.5M; Lan Category Videk
41X2779
Patch Lead, Cat6A, Yellow, 0.5M; Lan Category Videk 41X2779
PATCH LEAD, CAT6A, YELLOW, 0.5M; LAN Category:Cat6a; Cable Length - Metric:0.5m; Cable Length - Imperial:1.64ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Construction:SFTP (Screened RoHS Compliant: Yes

PATCH LEAD, CAT6A, YELLOW, 0.5M; LAN Category:Cat6a; Cable Length - Metric:0.5m; Cable Length - Imperial:1.64ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Construction:SFTP (Screened RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 41X2779
Product Name Patch Lead, Cat6A, Yellow, 0.5M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male To Cable Only, Double Shielded Video Back Panel Coaxial Test Cable - 7022 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details