Videk, Inc. Patch Lead, Cat6A, Grey, 0.5M; Lan Category Videk 2996AS-0.5GY

Description
PATCH LEAD, CAT6A, GREY, 0.5M; LAN Category:Cat6a; Cable Length - Metric:0.5m; Cable Length - Imperial:1.64ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; Cable Construction:SFTP (Screened RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT6A, GREY, 0.5M; LAN Category:Cat6a; Cable Length - Metric:0.5m; Cable Length - Imperial:1.64ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; Cable Construction:SFTP (Screened RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat6A, Grey, 0.5M; Lan Category Videk - 41X2777 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat6A, Grey, 0.5M; Lan Category Videk
41X2777
Patch Lead, Cat6A, Grey, 0.5M; Lan Category Videk 41X2777
PATCH LEAD, CAT6A, GREY, 0.5M; LAN Category:Cat6a; Cable Length - Metric:0.5m; Cable Length - Imperial:1.64ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; Cable Construction:SFTP (Screened RoHS Compliant: Yes

PATCH LEAD, CAT6A, GREY, 0.5M; LAN Category:Cat6a; Cable Length - Metric:0.5m; Cable Length - Imperial:1.64ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; Cable Construction:SFTP (Screened RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 41X2777
Product Name Patch Lead, Cat6A, Grey, 0.5M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/201-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers