Videk, Inc. Patch Lead, Cat6A, Blue, 0.5M; Lan Category Videk 2996AS-0.5B

Description
PATCH LEAD, CAT6A, BLUE, 0.5M; LAN Category:Cat6a; Cable Length - Metric:0.5m; Cable Length - Imperial:1.64ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; Cable Construction:SFTP (Screened RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT6A, BLUE, 0.5M; LAN Category:Cat6a; Cable Length - Metric:0.5m; Cable Length - Imperial:1.64ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; Cable Construction:SFTP (Screened RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat6A, Blue, 0.5M; Lan Category Videk - 41X2774 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat6A, Blue, 0.5M; Lan Category Videk
41X2774
Patch Lead, Cat6A, Blue, 0.5M; Lan Category Videk 41X2774
PATCH LEAD, CAT6A, BLUE, 0.5M; LAN Category:Cat6a; Cable Length - Metric:0.5m; Cable Length - Imperial:1.64ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; Cable Construction:SFTP (Screened RoHS Compliant: Yes

PATCH LEAD, CAT6A, BLUE, 0.5M; LAN Category:Cat6a; Cable Length - Metric:0.5m; Cable Length - Imperial:1.64ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; Cable Construction:SFTP (Screened RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 41X2774
Product Name Patch Lead, Cat6A, Blue, 0.5M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/204-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details